EN
  • EN
  • DE
  • IT

SBCSHIELDTLE9471TOBO1

Part No SBCSHIELDTLE9471TOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Package Bulk
Platform Arduino
Type Interface
Function CANbus
Utilized IC / Part MCP2515, TLE9471-3ES
Contents Board(s)
Base Product Number SBCSHIELD
Other Names SP004854706
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283915-SBCSHIELDTLE9471TOBO1
Ultra Librarian 3D Model Ultra Librarian SBCSHIELDTLE9471TOBO1 CAD Model

Description

The MCP2515 and TLE9471-3ES interface board is a development kit that provides a CANbus interface for the Arduino platform.

  • Interface: CANbus
  • Compatibility: Arduino platform
  • Transceiver: TLE9471-3ES (high-speed CAN)
  • Package: Bulk
  • Includes: Single board
  • Benefit: Reliable and robust communication interface

You May Also Be Interested in

Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
LIGHT MIX-SENS CLICK / TMD37253 Light Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samsung
Need more? Email Us
M5Stack Technology Co., Ltd.
HALL EFFECT UNIT (A3144E) / A3144E Magnetic Hall Effect Sensor M5Stack Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
M5Stack Technology Co., Ltd.
M5STICKC PIR HAT (AS312) / AS312 Passive Infrared (PIR) Sensor M5StickC Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess