EN
  • EN
  • DE

SDA9489X

Part No SDA9489X
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092062-SDA9489X
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDA9489X CAD Model

Description

The SDA9489X, manufactured by Infineon Technologies, is a specialized integrated circuit designed for television applications. It belongs to a family of TV signal processors that handle various functions related to signal reception, decoding, and display. This IC aims to enhance the picture and audio quality in analog television systems and related devices.

Applications

  • Analog Television Sets
  • Video Recording Devices (VCRs)
  • Set-Top Boxes for Analog TV
  • Surveillance Systems
  • Educational TV Equipment

Features

  • TV Signal Processing: Complete solution for processing analog television signals.
  • IF Demodulation: Demodulates the intermediate frequency (IF) signal to extract the video and audio information.
  • Chroma and Luma Processing: Processes the color (chroma) and brightness (luma) components of the video signal to enhance picture quality.
  • Audio Demodulation and Processing: Demodulates and processes the audio signal to provide clear sound output.
  • Automatic Gain Control (AGC): Maintains a stable signal level despite variations in input signal strength, ensuring consistent performance.
  • On-Screen Display (OSD) Support: Enables the display of text and graphics on the screen for user interfaces and settings menus.
  • Power Management: Includes power-saving modes to reduce energy consumption.

Benefits

  • Optimized Picture Quality: Advanced chroma and luma processing algorithms enhance picture clarity and color accuracy.
  • Clear Audio Output: Efficient audio demodulation and processing ensure high-quality sound.
  • Stable Signal Reception: Automatic Gain Control (AGC) maintains consistent performance even with fluctuating signal strengths.
  • User-Friendly Interface: On-Screen Display (OSD) support allows for easy navigation and settings adjustments.
  • Energy Efficient: Power management features reduce energy consumption and heat dissipation.
  • Simplified Design: Integrated solution simplifies the design process and reduces development time.

Additional Details

The SDA9489X operates on a specific voltage range, usually around 5V or 3.3V. Its packaging is designed for easy mounting and efficient thermal management. The device incorporates filters and amplifiers to refine the input signals, reducing noise and interference. It communicates with other system components via standard interfaces. The specific characteristics, such as supported video standards (e.g., PAL, NTSC, SECAM) and audio decoding capabilities, depend on the version and configuration of the chip. Detailed specifications can be found in the Infineon documentation.

This IC is pivotal in ensuring a seamless and high-quality viewing experience in analog television systems. It provides advanced features to optimize video and audio outputs, contributing to superior overall performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8456 $61.5296
37+ $3.1554 $116.7498
57+ $3.0568 $174.2376
79+ $2.9582 $233.6978
101+ $2.8595 $288.8095
136+ $2.5638 $348.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess