EN
  • EN
  • DE

SPB07N60C2

Part No SPB07N60C2
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Cool MOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192353-SPB07N60C2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPB07N60C2 CAD Model

Description

The SPB07N60C2 is a CoolMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency switching applications. It offers a combination of low on-resistance and fast switching speeds, making it suitable for a wide range of power electronic systems.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for various electronic devices, including computers and servers.
  • Lighting: Employed in electronic ballasts for fluorescent lamps and LED drivers.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to provide backup power.
  • Motor Drives: Utilized in motor control applications for efficient power switching.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.

Features

  • CoolMOS™ Technology: Offers very low on-resistance (RDS(on)) for reduced power losses.
  • Fast Switching Speed: Enables high-frequency operation and improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Improved System Reliability: Offers robust performance and protection against voltage transients.
  • Simplified Design: Reduces external component count and simplifies circuit design.
  • Reduced Cooling Requirements: Low power losses minimize the need for bulky heat sinks.
  • Compact Design: Enables smaller and more efficient power supply designs.

The SPB07N60C2 features a high breakdown voltage, making it suitable for high-voltage applications. Its low on-resistance minimizes conduction losses, contributing to overall system efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. This MOSFET is typically packaged in a through-hole package for easy integration into circuit boards. It is designed for applications where high efficiency and reliability are critical.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess