EN
  • EN
  • DE

TLE4291EL

Part No TLE4291EL
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099691-TLE4291EL
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE4291EL CAD Model

Description

The TLE4291EL is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies. It is specifically designed for automotive applications, offering a stable 5V output voltage with various protection features. It is typically used to supply power to microcontrollers and other sensitive electronic components in automotive environments.

Applications:

  • Automotive Microcontroller Power Supply: Regulated 5V supply for automotive microcontrollers.
  • Automotive Sensor Power Supply: Stable voltage supply for sensors.
  • Body Control Modules: Powering electronic components in body control modules.
  • Engine Management Systems: Regulated voltage for engine control systems.
  • Automotive Communication Systems: Powering communication interfaces such as CAN and LIN.

Features:

  • Low Dropout Voltage: Maintains regulation even with low input voltage.
  • 5V Output Voltage: Provides a stable and regulated 5V output.
  • Overvoltage Protection: Protects against overvoltage conditions.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Overtemperature Protection: Protects against overheating.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connection.
  • Enable Function: Allows for controlled activation and deactivation of the regulator.
  • Reset Output: Provides a reset signal to the microcontroller upon undervoltage or power-on.

Benefits:

  • Robust Protection: Ensures reliable operation under various fault conditions in automotive environments.
  • Stable Voltage Supply: Provides a consistent and regulated output voltage for sensitive components.
  • Reset Function: Ensures proper system initialization and operation.
  • Low Quiescent Current: Minimizes power consumption.
  • Compact Package: Suitable for space-constrained automotive applications.

Technical Specifications:

  • Input Voltage Range: Typically 6V to 45V (check datasheet)
  • Output Voltage: 5V
  • Output Current: Up to 400mA (check datasheet)
  • Dropout Voltage: Low dropout voltage (specific value depends on the datasheet)
  • Quiescent Current: Low quiescent current (specific value depends on the datasheet)
  • Reset Threshold Voltage: Typically 4.65V (check datasheet)
  • Operating Temperature Range: Typically -40°C to +150°C
  • Package Type: PG-DSO-8

The TLE4291EL is a highly integrated and robust low-dropout voltage regulator tailored for automotive applications. Its comprehensive protection features, stable 5V output, and reset function make it an ideal choice for powering critical electronic components in automotive systems.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess