EN
  • EN
  • DE

TLE4473GV55-2

Part No TLE4473GV55-2
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Dual Low Drop Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217900-TLE4473GV55-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4473GV55-2 CAD Model

Description

The TLE4473GV55-2 is a monolithic integrated voltage regulator specifically designed for automotive applications. Manufactured by Infineon Technologies, this regulator is a key component in providing a stable and reliable power supply for various electronic control units (ECUs) within a vehicle.

Applications:

  • Engine Management Systems: Provides regulated voltage for engine control units.
  • Transmission Control Units: Powers the electronic components of automatic transmissions.
  • Body Control Modules: Regulates voltage for systems like lighting, wipers, and door locks.
  • Anti-lock Braking Systems (ABS): Supplies power to the ABS control unit.
  • Electronic Power Steering (EPS): Powers the EPS system's control circuitry.

Features:

  • Output Voltage: 5V with high accuracy.
  • Low Dropout Voltage: Ensures stable regulation even with low input voltage.
  • Overvoltage Protection: Protects the load against excessive input voltage.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Over Temperature Protection: Protects the regulator from thermal overload.
  • Reverse Polarity Protection: Prevents damage if the input voltage is connected with reverse polarity.
  • Reset Function: Provides a reset signal to the microcontroller in case of undervoltage or overvoltage conditions.
  • Enable Function: Allows external control of the regulator's operation.

Benefits:

  • Reliable Power Supply: Provides a stable and accurate 5V supply, ensuring proper operation of critical automotive electronics.
  • Protection Against Fault Conditions: Integrated protection features prevent damage to the regulator and the connected load.
  • Enhanced System Reliability: The reset function ensures that the microcontroller is properly initialized after a fault condition.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.
  • Compact Design: Allows for easy integration into space-constrained automotive ECUs.

Additional Details:

The TLE4473GV55-2 typically comes in a PG-DSO-14 package. It is designed to operate over a wide temperature range, making it suitable for harsh automotive environments. The device's low quiescent current consumption helps to minimize battery drain. It also includes a watchdog function that monitors the microcontroller's activity and triggers a reset if the microcontroller fails to respond within a specified time. This feature enhances the overall system reliability by preventing the microcontroller from becoming stuck in an error state.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8836 $58.8360
24+ $4.8279 $115.8696
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,214 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess