EN
  • EN
  • DE

TLE4925-2G

Part No TLE4925-2G
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840466-TLE4925-2G
Ultra Librarian 3D Model Ultra Librarian TLE4925-2G CAD Model

Description

The TLE4925-2G is a differential Hall-effect sensor manufactured by Infineon Technologies, primarily used for crankshaft and camshaft position detection in automotive applications.

Applications

  • Crankshaft Position Sensing: Provides accurate crankshaft position information to the engine control unit (ECU) for precise fuel injection and ignition timing.
  • Camshaft Position Sensing: Provides camshaft position information for valve timing control and engine synchronization.
  • Engine Speed Measurement: Detects the rotational speed of the engine for various control functions.
  • Industrial Position Sensing: Can be used in other applications requiring precise rotational position sensing.

Features

  • Differential Hall-Effect Sensing: Provides high accuracy and robustness against magnetic interference.
  • High Sensitivity: Detects small changes in magnetic field strength.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for automotive environments.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage if the sensor is connected with reversed polarity.

Benefits

  • Precise Engine Control: Accurate position sensing enables precise fuel injection and ignition timing, improving engine performance and fuel efficiency.
  • Robust Performance: Differential sensing minimizes the effects of magnetic interference, ensuring reliable operation.
  • High Reliability: Designed for long-term reliability in harsh automotive environments.
  • Simplified System Design: Integrated features simplify system design and reduce the number of external components.
  • Improved Safety: Accurate position sensing contributes to improved engine safety and reliability.

Additional Details

The TLE4925-2G typically operates with a supply voltage of 4.5V to 18V. It provides a digital output signal that is proportional to the magnetic field strength. The sensor is designed to be mounted near a toothed wheel, and the output signal changes as the teeth pass by the sensor. The datasheet provides detailed information on electrical characteristics, magnetic field requirements, and mechanical dimensions.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess