EN
  • EN
  • DE

TLE7270-2G

Part No TLE7270-2G
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description 5-V Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269584-TLE7270-2G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7270-2G CAD Model

Description

The TLE7270-2G is a monolithic integrated circuit from Infineon Technologies, specifically designed as a voltage regulator. It's part of Infineon's broader portfolio of power management solutions, targeting automotive and industrial applications where reliable and efficient voltage regulation is critical.

Applications

  • Automotive ECUs: Supplying power to microcontrollers and other electronic components in engine control units, transmission control units, and body control modules.
  • Industrial Automation: Powering sensors, actuators, and control systems in factory automation equipment.
  • Power Supplies: Used in various power supply designs requiring a stable and regulated voltage output.
  • Motor Control: Provides regulated voltage for motor drivers and associated circuitry.
  • Lighting Systems: Supplying power to LED drivers and control circuits in automotive and industrial lighting applications.

Features

  • Wide Input Voltage Range: Operates with a broad input voltage range, typically from 3.0V to 45V, accommodating various power supply sources.
  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is close to the output voltage.
  • Output Voltage Tolerance: High accuracy in output voltage regulation, ensuring reliable performance of connected devices.
  • Overcurrent Protection: Built-in protection against short circuits and excessive current draw, preventing damage to the regulator and the load.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, protecting it from thermal damage.
  • Enable Function: Allows the regulator to be turned on and off via an external signal, enabling power saving modes.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode, improving overall system efficiency.
  • PG-DSO-8 Package: Compact and thermally efficient package for easy integration into various applications.

Benefits

  • Robust Protection: Safeguards against electrical and thermal hazards, ensuring reliable operation in harsh environments.
  • High Efficiency: Minimizes power losses, improving overall system efficiency and reducing heat generation.
  • Stable Output Voltage: Provides a consistent and accurate output voltage, crucial for sensitive electronic components.
  • Easy Integration: Compact package and flexible enable function simplify design and implementation.
  • Automotive Grade: Specifically designed and tested for automotive applications, meeting stringent quality and reliability requirements.

Additional Details

The TLE7270-2G is typically used in conjunction with external capacitors for input and output filtering. The specific values of these capacitors depend on the application requirements and the load current. The regulator also includes diagnostic features that can be used to monitor its performance and detect potential faults. The device is compliant with relevant automotive standards, such as AEC-Q100. Its low quiescent current makes it suitable for applications where power consumption is a critical concern. The overtemperature protection feature is crucial in high-temperature environments, preventing the regulator from overheating and failing. The device's robust design ensures long-term reliability in demanding automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1009 $63.0270
70+ $1.7244 $120.7080
105+ $1.6701 $175.3605
145+ $1.6170 $234.4650
185+ $1.5627 $289.0995
250+ $1.4010 $350.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess