EN
  • EN
  • DE

TN28F010-200

Part No TN28F010-200
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Intel PLCC-32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1100608-TN28F010-200
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TN28F010-200 CAD Model

Description

The TN28F010-200 is a 1 Mbit (128K x 8) Flash Memory device manufactured by Intel. This memory is a non-volatile storage solution commonly used in embedded systems and various electronic devices to store firmware, configuration data, and other critical information.

Applications:

  • Embedded Systems
  • Firmware Storage
  • Data Logging
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • Organization: 128K x 8 bits.
  • Access Time: 200 ns, indicating the time it takes to access data.
  • Supply Voltage: Typically operates at 5V.
  • Non-Volatile: Retains data even when power is removed.
  • Program/Erase Cycles: Endurance is specified, meaning the memory can be programmed and erased a certain number of times.
  • Package Type: DIP or PLCC.

Benefits:

  • Non-Volatility: Ensures data retention without power, crucial for critical system information.
  • Fast Access Time: 200 ns access time enables quick data retrieval.
  • Compatibility: 5V operating voltage makes it compatible with many legacy systems.
  • Reliability: Designed for reliable data storage in harsh environments.

The TN28F010-200 Flash Memory is a reliable and widely used non-volatile storage solution. Its 200 ns access time, combined with its non-volatile nature, makes it suitable for a variety of embedded applications. This memory device ensures that critical data is retained even in the event of a power loss, making it an essential component in systems that require data integrity.

It is commonly used for storing firmware in embedded systems, data logging in industrial applications, and configuration data in various electronic devices. Its compatibility with 5V systems makes it a suitable choice for both new designs and legacy system upgrades. The endurance specification indicates the number of program/erase cycles the memory can withstand, ensuring a long operational life.

The availability of different package types like DIP and PLCC provides flexibility in PCB design and assembly. Overall, the TN28F010-200 provides a robust and efficient solution for non-volatile memory storage needs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess