EN
  • EN
  • DE

IR21367S

Part No IR21367S
Manufacturer International Rectifier
Description 3-PHASE BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186621-IR21367S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR21367S CAD Model

Description

The IR21367S is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high-side and low-side referenced output channels. Designed for applications demanding efficient power device control, this driver incorporates proprietary HVIC and latch-immune CMOS technologies for a robust and reliable monolithic construction. This specific variant is designed for surface mount applications.

Applications:

  • 3-Phase motor drives
  • Power inverters
  • Uninterruptible Power Supplies (UPS)
  • Advanced lighting systems
  • Industrial automation equipment

Features:

  • Floating channel designed for bootstrap operation, enabling high-side driving.
  • Tolerant to negative transient voltage, providing enhanced robustness.
  • Gate drive supply range from 10V to 20V, offering flexibility in design.
  • Undervoltage lockout for all channels, preventing damage during low voltage conditions.
  • Cross-conduction prevention logic, improving efficiency and reliability.
  • Matched propagation delay for all channels, ensuring accurate timing and control.
  • 3.3V logic compatible input, allowing easy integration with microcontrollers and DSPs.

Benefits:

  • Simplified gate drive circuitry, reducing component count and board space.
  • Improved system reliability due to undervoltage lockout and cross-conduction prevention.
  • Enhanced efficiency and performance through optimized switching characteristics.
  • Robust operation in noisy electrical environments.
  • Easy interfacing with control logic.

Additional Details:

The IR21367S features a typical propagation delay of 150ns, allowing for precise control of switching events. It is capable of driving both high-side and low-side N-channel MOSFETs or IGBTs. The integrated undervoltage lockout (UVLO) function protects the power devices during startup or when supply voltage is insufficient. Its high noise immunity ensures reliable operation in industrial environments. The device is typically rated for an operating temperature range of -40°C to +125°C. The surface mount package enables automated assembly and reduces overall system size. This driver is commonly used in designs requiring high power density and reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,115 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess