EN
  • EN
  • DE

IRC630

Part No IRC630
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=200V, Rds(on)=0.40ohm, Id=9.0A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186849-IRC630
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRC630 CAD Model

Description

The IRC630 is a power MOSFET manufactured by International Rectifier, designed for a variety of power switching applications. It is part of International Rectifier's extensive line of MOSFETs, known for their ruggedness and performance. This particular MOSFET is engineered to offer a good balance between on-state resistance and gate charge, making it suitable for applications requiring efficient power conversion and control. The IRC630 is particularly well-suited for applications where a robust and reliable switching device is needed.

Applications:

  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Lighting control
  • DC-DC converters
  • Solid-state relays

Features:

  • High voltage rating
  • Fast switching speed
  • Low gate charge
  • Avalanche energy rated
  • Easy to drive

Benefits:

  • Efficient power conversion: The combination of low on-state resistance and low gate charge enables efficient power conversion, reducing power loss and improving overall system performance.
  • Reduced switching losses: The fast switching speed minimizes switching losses, which is crucial in high-frequency applications.
  • Robust performance: The avalanche energy rating provides added protection against voltage transients, enhancing the reliability of the system.
  • Simplified design: The easy-to-drive characteristics simplify the design of the gate drive circuit.
  • Wide operating temperature range: The IRC630 can operate over a wide temperature range, making it suitable for various environmental conditions.

Additional Details:

The IRC630 typically comes in a TO-220 package, which is a common through-hole package for power MOSFETs. Key specifications include a drain-source voltage (Vds) rating of 250V, a continuous drain current (Id) of up to 3.5A (depending on the case temperature), and a typical Rds(on) value of around 1.5 ohms at a gate-source voltage (Vgs) of 10V. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V. Its thermal resistance from junction to case is typically low, enabling efficient heat transfer. This MOSFET is designed to operate reliably over a wide range of temperatures, ensuring consistent performance in diverse applications. The device is also known for its robust body diode, which can handle reverse recovery currents efficiently.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess