EN
  • EN
  • DE

IRL520N

Part No IRL520N
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188504-IRL520N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRL520N CAD Model

Description

The IRL520N is a power MOSFET from International Rectifier, designed for high-speed switching applications. It is part of the company's extensive range of MOSFETs, known for their reliability and performance in power management systems.

Applications

  • DC-DC converters
  • Motor drives
  • Solid-state relays
  • Power supplies
  • Lighting control

Features

  • Logic-Level Gate Drive: Allows for direct interfacing with logic-level devices, simplifying drive circuitry.
  • Low Gate Charge: Reduces switching losses and improves efficiency in high-frequency applications.
  • Fast Switching Speed: Minimizes switching losses, contributing to higher efficiency.
  • Avalanche Energy Rated: Provides robust performance under avalanche conditions.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • Simplified Drive Circuitry: Logic-level gate drive reduces component count and simplifies design.
  • High Efficiency: Low gate charge and fast switching speed minimize switching losses.
  • Reduced Power Dissipation: Contributes to cooler operation and improved system reliability.
  • Robust Performance: Avalanche energy rating ensures reliable operation under transient conditions.
  • Environmentally Friendly: Lead-free construction meets environmental standards.

Additional Details

The IRL520N features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 10A. The on-resistance (RDS(on)) is typically 0.27 Ohms at VGS = 5V. It comes in a TO-220 package, which provides good thermal dissipation capabilities. This MOSFET is designed for efficient power management in a variety of applications.

The IRL520N is suitable for applications requiring efficient switching and low power loss. Its logic-level gate drive makes it easy to control with microcontrollers and other digital devices, making it a versatile choice for various power control applications. The avalanche energy rating ensures that it can withstand transient voltage spikes, providing added reliability.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess