EN
  • EN
  • DE

IRLR3303

Part No IRLR3303
Manufacturer International Rectifier
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188625-IRLR3303
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRLR3303 CAD Model

Description

The IRLR3303 is a discrete N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It is designed for high-efficiency power switching applications. This MOSFET is known for its low on-resistance, which minimizes power loss during switching, making it suitable for various power management circuits.

Applications:

  • Synchronous rectification in DC-DC converters: Used to improve the efficiency of power supplies.
  • Motor control: Employed in controlling the speed and torque of small motors.
  • Load switching: Used as a solid-state relay for switching loads on and off.
  • Power management in portable devices: Commonly found in battery-powered devices to regulate power consumption.
  • LED lighting: Used in LED drivers for controlling brightness and power.

Features:

  • Logic-Level Gate Drive: Allows direct interfacing with low-voltage logic circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Ensures robustness against voltage spikes and transient events.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients.
  • Compact Design: Available in surface-mount packages, reducing board space requirements.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, improving system reliability.

Technical Specifications:

The IRLR3303 typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of up to 17A, and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is typically very low, in the milliohm range, depending on the gate-source voltage applied. It's commonly available in a D-PAK (TO-252) surface-mount package. The specific RDS(on) value can be found in the official datasheet from Infineon. The power dissipation is also a critical parameter to consider during design, and the maximum value can be found in the device's datasheet.

This MOSFET is a popular choice for applications requiring efficient and reliable power switching due to its low on-resistance and logic-level gate drive capability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2815 $59.1150
500+ $0.2310 $115.5000
775+ $0.2238 $173.4450
1,070+ $0.2166 $231.7620
1,380+ $0.2094 $288.9720
1,850+ $0.1877 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess