The CHP11005R62FLF is a precision thick film chip resistor manufactured by International Resistive. This resistor is designed for surface mount applications, offering high stability and reliability in a compact package.
Applications
- Current sensing in power supplies
- Voltage dividers in analog circuits
- Feedback resistors in amplifiers
- Load resistors in digital circuits
- Precision measurement circuits
Features
- Resistance value of 5.62 Ohms
- Tolerance of ±1%
- Power rating of 0.5 Watts
- Temperature coefficient of resistance (TCR) of ±100 ppm/°C
- 1206 case size (3.2mm x 1.6mm)
- RoHS compliant
Benefits
- Provides accurate and stable resistance value
- Ensures precise circuit performance
- Handles moderate power dissipation
- Maintains consistent performance over temperature
- Suitable for high-density PCB assembly
- Contributes to environmentally friendly product designs
Additional Details
The CHP11005R62FLF is constructed using a high-quality ceramic substrate with a thick film resistive element. The resistive element is laser-trimmed to achieve the specified resistance value and tolerance. The resistor is protected by a passivation layer, which provides excellent environmental protection. The terminations are made of nickel barrier with a solderable coating, ensuring good solderability and long-term reliability. The resistor is available in tape and reel packaging for automated assembly processes. It is designed for reflow soldering and can withstand high soldering temperatures without degradation. The resistor's stable performance and compact size make it a suitable choice for a wide range of applications. It is commonly used in applications requiring precise resistance values and good long-term stability.