EN
  • EN
  • DE

CA3080AM96

Part No CA3080AM96
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 2MHz, Operational Transconductance Amplifier (OTA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158688-CA3080AM96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3080AM96 CAD Model

Description

The CA3080AM96 is a operational transconductance amplifier (OTA) from Intersil Corporation. As indicated by its 'END - OF - LIFE' status, it is a mature product no longer actively manufactured. OTAs like the CA3080AM96 differ from standard op-amps in that their output is a current proportional to the input voltage, rather than a voltage. This makes them useful in applications where voltage-controlled current sources or variable gain amplifiers are needed.

Applications

  • Voltage-Controlled Amplifiers (VCAs)
  • Electronic Music Synthesizers
  • Automatic Gain Control (AGC) circuits
  • Multiplexers
  • Sample-and-Hold Circuits

Features

  • Adjustable Gain: The transconductance (gain) of the amplifier can be adjusted by varying an external control current (IABC).
  • High Output Impedance: The output impedance of the CA3080AM96 is typically high, making it suitable for current-mode applications.
  • Wide Supply Voltage Range: It can operate over a wide range of supply voltages, providing design flexibility.
  • Low Input Bias Current: The input bias current is generally low, minimizing errors in signal processing.
  • Simple Circuit Configuration: OTAs can be easily configured into various functional blocks with minimal external components.
  • Package Options: Usually available in DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) packages.

Benefits

  • Gain Control: The ability to adjust the gain allows for dynamic control of signal amplitude in VCAs and AGC circuits.
  • Versatility: OTAs can be used in a wide range of applications, including audio processing, signal generation, and control systems.
  • Simplified Design: The OTA's architecture simplifies circuit design compared to traditional op-amp implementations for certain applications.
  • Low Power Consumption: The CA3080AM96 typically exhibits low power consumption, making it suitable for battery-powered devices.
  • Electronic Control: The gain can be electronically controlled, enabling automated adjustments and adaptive systems.

Given its end-of-life status, designers should seek alternative OTA solutions for new projects. However, the CA3080AM96 may still be required for maintaining older equipment. Consult the datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess