The ISL83072EIBZ is a low-voltage, single supply, dual SPDT (Single-Pole/Double-Throw) analog switch. This switch is designed to operate from a single +1.6V to +5.5V supply. It features very low on-resistance (typically 0.4Ω at 5V) and excellent bandwidth, making it suitable for a wide range of signal switching applications.
Applications
- Battery-powered equipment
- Audio and video signal routing
- Data acquisition systems
- Communication systems
- Cellular phones
- PDAs
- Portable instruments
Features
- Low On-Resistance: Typically 0.4Ω at 5V
- Single Supply Operation: +1.6V to +5.5V
- Low Power Consumption
- Fast Switching Speed: tON = 20ns, tOFF = 10ns (typical)
- TTL/CMOS Compatible Logic Inputs
- Break-Before-Make Switching
- Available in an 8-Lead SOIC Package
Benefits
- Reduced signal distortion due to low on-resistance, preserving signal integrity.
- Extended battery life in portable devices due to low power consumption.
- Versatile signal routing capabilities due to the dual SPDT configuration.
- Easy interface with digital control systems due to TTL/CMOS compatible logic inputs.
- Minimized signal interruption during switching due to the break-before-make feature.
- Compact design due to the small SOIC package, saving board space.
Additional Details
The ISL83072EIBZ utilizes advanced CMOS technology to achieve high performance and low power consumption. It is designed to provide a reliable and efficient solution for analog signal switching in various applications. The break-before-make switching action prevents momentary shorting of the signal source during switching. The switch is controlled by digital logic inputs, allowing for easy integration into digital systems. The device is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount assembly. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments.