EN
  • EN
  • DE

ISL83083EIUZ(3083Z)

Part No ISL83083EIUZ(3083Z)
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case MSOP10
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 718761-ISL83083EIUZ(3083Z)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL83083EIUZ(3083Z) CAD Model

Description

The ISL83083EIUZ(3083Z) is a low-power, single-channel RS-485 transceiver from Intersil Corporation (now Renesas). This transceiver is designed for robust communication in noisy industrial environments and is used for reliable data transmission over long distances.

Applications

  • Industrial automation: Used in communication networks for PLCs, motor drives, and sensors.
  • Building automation: Employed in HVAC systems, lighting controls, and security systems.
  • Process control: Found in systems for monitoring and controlling industrial processes.
  • Networking: Enables RS-485 communication in various network devices.
  • Remote data acquisition: Used in applications where data needs to be collected from remote locations.

Features

  • Single transceiver: Contains one RS-485 transceiver in a single package.
  • Low power consumption: Minimizes power consumption for energy-efficient operation.
  • High ESD protection: Provides robust electrostatic discharge protection.
  • Half-duplex communication: Supports half-duplex RS-485 communication.
  • Extended common-mode range: Operates over a wide common-mode voltage range.
  • Thermal shutdown protection: Protects the device from overheating.

Benefits

  • Reliable communication: Ensures robust data transmission in noisy environments.
  • Reduced power consumption: Minimizes energy consumption in low-power applications.
  • Improved system reliability: ESD protection and thermal shutdown enhance system reliability.
  • Simplified design: Single-channel transceiver simplifies circuit design.
  • Cost-effective solution: Offers a cost-effective solution for RS-485 communication.

Additional Details

The ISL83083EIUZ(3083Z) is designed to meet the requirements of the RS-485 communication standard. It provides differential transmit and receive capabilities, allowing for robust data transmission over long distances. The device is typically used in conjunction with a microcontroller or other digital logic device. The transceiver includes a driver and a receiver, which are enabled and disabled using control signals. The device also includes built-in termination resistors, which help to reduce signal reflections and improve signal quality. The extended common-mode range allows the transceiver to operate in environments with large ground potential differences. The thermal shutdown protection feature protects the device from damage in the event of overheating. The ISL83083EIUZ(3083Z) is available in a SOIC package and is commonly used in industrial and commercial applications requiring reliable RS-485 communication.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess