EN
  • EN
  • DE

JANTX2N0918

Part No JANTX2N0918
Manufacturer Intersil Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008659-JANTX2N0918
Categories OEM Parts(J-L)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JANTX2N0918 CAD Model

Description

The JANTX2N0918 is a silicon NPN bipolar junction transistor (BJT) manufactured by Intersil Corporation (now Renesas). This transistor is designed for high-speed switching and amplifier applications. The 'JANTX' prefix indicates that it is a high-reliability device screened to meet stringent military specifications.

Applications

  • High-speed switching circuits: Used in applications requiring fast switching speeds, such as digital logic circuits.
  • RF amplifiers: Employed in radio frequency amplifier stages due to its high gain-bandwidth product.
  • Oscillators: Suitable for use in oscillator circuits to generate stable frequency signals.
  • Mixers: Used in mixer circuits for frequency conversion.
  • Military and aerospace applications: Due to its high-reliability screening, it is often used in military and aerospace equipment.

Features

  • NPN Bipolar Transistor: Common emitter configuration.
  • High-Frequency Performance: High gain-bandwidth product for high-speed operation.
  • High Reliability: JANTX screening ensures high reliability and performance under harsh conditions.
  • Low Noise Figure: Suitable for low-noise amplifier applications.
  • Hermetically Sealed Package: Provides environmental protection and enhances reliability.

Benefits

  • Fast Switching Speed: Enables high-speed operation in digital circuits.
  • High Gain: Provides substantial amplification in amplifier circuits.
  • Reliable Performance: JANTX screening guarantees consistent performance over a wide range of conditions.
  • Low Noise: Minimizes noise in sensitive amplifier applications.
  • Long Lifespan: Hermetic sealing protects the transistor from environmental factors, extending its lifespan.

Additional Details

The JANTX2N0918 typically features a collector-emitter voltage (VCEO) of around 30V, a collector current (IC) of approximately 50mA, and a gain-bandwidth product (fT) in the hundreds of MHz range. Its hermetically sealed package ensures that the transistor is protected from moisture and other environmental contaminants, enhancing its reliability and lifespan. The JANTX screening process involves rigorous testing and quality control measures to ensure that the transistor meets stringent military standards for performance and reliability. The device is often used in applications where failure is not an option, such as in critical aerospace and defense systems. This transistor is also suitable for high-performance audio amplifiers and other applications where low noise and high gain are required.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess