EN
  • EN
  • DE

X28C256DMB-12

Part No X28C256DMB-12
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999251-X28C256DMB-12
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256DMB-12 CAD Model

Description

The X28C256DMB-12 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It provides non-volatile storage, retaining data even when power is off, and allows for electrical erasure and reprogramming, making it suitable for applications requiring frequent data updates or modifications. This EEPROM is often used in systems where configuration data, calibration parameters, or other critical information needs to be stored reliably.

Applications

  • Embedded Systems: Storing firmware, configuration settings, and calibration data.
  • Industrial Control Systems: Storing program code, operating parameters, and historical data.
  • Data Acquisition Systems: Storing measurement data and calibration coefficients.
  • Telecommunications Equipment: Storing network configuration and user profiles.
  • Aerospace Systems: Storing critical flight parameters and system configuration.

Features

  • Memory Size: 256K bits (32KB) of non-volatile memory.
  • Parallel Interface: Uses a parallel interface for fast data access.
  • Fast Access Time: Offers a fast access time of 120ns (as indicated by the -12 in the part number).
  • Low Power Consumption: Designed for low power operation.
  • Write Protection: Includes write protection features to prevent accidental data corruption.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Data Access: The parallel interface provides fast data read and write operations.
  • Easy Reprogramming: Allows for electrical erasure and reprogramming, simplifying updates.
  • Reliable Data Storage: Offers reliable data storage for critical system parameters.
  • Low Power Consumption: Reduces power consumption in embedded systems.

Additional Details

The X28C256DMB-12 EEPROM utilizes a parallel interface, allowing for high-speed data transfer. The device typically operates with a 5V power supply and includes features such as output enable (OE) and write enable (WE) control signals to manage data access. The fast access time ensures that data can be read and written quickly, which is crucial in real-time applications. The write protection feature prevents accidental data corruption during system operation.

Xicor Inc. (now part of Intersil, which is now part of Renesas) was a leading provider of non-volatile memory solutions, including EEPROMs, flash memory, and other specialized memory devices. Their products were widely used in various industries, including automotive, industrial, and telecommunications.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess