EN
  • EN
  • DE

TW2864B-DELA1-GR

Part No TW2864B-DELA1-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841202-TW2864B-DELA1-GR
Ultra Librarian 3D Model Ultra Librarian TW2864B-DELA1-GR CAD Model

Description

The TW2864B-DELA1-GR is a high-performance, four-channel analog video decoder from Intersil Corporation. This IC is designed for advanced surveillance and automotive applications, where multiple analog video inputs need to be converted to digital format with high quality and efficiency.

Applications

  • Surveillance Systems: Used in multi-channel digital video recorders (DVRs) and network video recorders (NVRs) to capture and encode video feeds from multiple cameras.
  • Automotive Surround View Systems: Integrated into advanced driver-assistance systems (ADAS) to process video feeds from multiple cameras, providing a 360-degree view around the vehicle.
  • Automotive Rear-View Cameras: Utilized in automotive rear-view camera systems to decode and process video signals for display.
  • Industrial Video Processing: Employed in machine vision systems and other industrial applications requiring multi-channel video capture and processing.

Features

  • Four-Channel Video Decoding: Decodes up to four analog video signals simultaneously, reducing the number of required components.
  • Multi-Format Support: Supports NTSC, PAL, and SECAM standards, ensuring compatibility with a wide range of video sources.
  • High-Resolution Output: Provides digital video output with resolutions up to D1 (720x480 for NTSC, 720x576 for PAL).
  • Integrated Analog Front-End (AFE): Includes an integrated AFE for each channel to simplify system design and reduce component count.
  • Adaptive Comb Filter: Features a 2D comb filter for separating luminance (Y) and chrominance (C) signals, reducing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Ensures stable video signal levels for consistent performance across all channels.
  • Brightness, Contrast, and Saturation Control: Allows adjustment of video parameters for optimal image quality on each channel.
  • Motion Adaptive Noise Reduction: Reduces temporal noise in video sequences to enhance image clarity and improve video compression efficiency.
  • I2C Control Interface: Facilitates easy configuration and control via an I2C serial interface.
  • Low Power Consumption: Designed for power-efficient operation, making it suitable for embedded systems.

Benefits

  • Reduced System Cost: Integrated four-channel decoder reduces the number of components needed, lowering overall system cost.
  • Enhanced Image Quality: Delivers clear and detailed digital video output for improved video analysis and monitoring.
  • Simplified System Design: Integrated AFEs simplify board layout and reduce bill of materials (BOM) costs.
  • Flexible Video Input: Supports multiple video standards, ensuring compatibility with various video sources.
  • Improved Noise Reduction: Adaptive comb filter and noise reduction algorithms minimize video artifacts for better visual clarity.
  • Easy Integration: I2C interface facilitates straightforward configuration and control, simplifying system integration.

Additional Details

The TW2864B-DELA1-GR typically comes in a LQFP (Low-profile Quad Flat Package) for surface mounting. It operates on a 3.3V power supply. For specific electrical characteristics, including input impedance, output voltage levels, and power consumption details, refer to the device datasheet. Proper heat dissipation and signal integrity techniques are crucial for optimal performance in demanding applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3670 $78.7340
4+ $32.3019 $129.2076
6+ $31.2924 $187.7544
8+ $30.2829 $242.2632
10+ $29.2735 $292.7350
14+ $26.2451 $367.4314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess