EN
  • EN
  • DE

CD54HC163F

Part No CD54HC163F
Manufacturer Intersil
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202620-CD54HC163F
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC163F CAD Model

Description

The CD54HC163F is a synchronous presettable 4-bit binary counter belonging to the high-speed CMOS logic family (HC). Designed for applications requiring high-speed counting and frequency division, it offers synchronous counting and clearing operations. The '54' prefix indicates that this part is designed for operation over the military temperature range (-55°C to +125°C) and meets specific military standards for reliability and performance. The 'F' suffix denotes a specific package type.

Applications:

  • Frequency Dividers: Used to divide the frequency of a clock signal in digital circuits.
  • Digital Timers: Forms the core of digital timing circuits in various electronic systems.
  • Counters: Implements counting functions in industrial control systems, instrumentation, and other digital applications.
  • Address Generation: Used in memory addressing schemes for data storage and retrieval.
  • Sequence Generators: Generates digital sequences for control and testing purposes.

Features:

  • Synchronous Counting: All flip-flops are clocked simultaneously, ensuring accurate and predictable counting.
  • Synchronous Clearing: The counter can be cleared synchronously with the clock signal.
  • Synchronous Presetting: The counter can be preset to any desired value synchronously with the clock signal.
  • Carry Output: Provides a carry output signal for cascading multiple counters to achieve higher counting ranges.
  • High-Speed Operation: Operates at high clock frequencies due to the CMOS technology.

Benefits:

  • Accurate Counting: Synchronous operation ensures accurate and reliable counting in digital systems.
  • Versatile Functionality: Supports clearing and presetting operations for flexible counting applications.
  • High-Speed Performance: Enables high-speed counting and frequency division in demanding applications.
  • Cascadable Design: Can be easily cascaded with other counters to achieve higher counting ranges.
  • Military Temperature Range: Suitable for use in harsh environments with extreme temperatures.

Additional Details: The CD54HC163F operates with a supply voltage (VCC) typically between 2V and 6V. The maximum clock frequency is dependent on the supply voltage. The device features a carry output that allows cascading multiple '163' counters to create counters of arbitrary lengths. The synchronous clear input overrides all other inputs. The 'F' suffix likely indicates a flatpack or other specialized package for military applications. The device also offers enable inputs (ENP and ENT) which must be asserted to enable the counting function. All inputs are protected against static discharge.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess