Overview
The EL7536IYZ-T7 is a high-efficiency, low-noise step-down voltage regulator ideal for an array of applications demanding stable power supply performance. This component is designed to deliver up to 3 A of output current with adjustable output voltage, making it versatile for various electronic devices.
Features and Benefits
- High Efficiency: With an efficiency rate of up to 95%, it minimizes power loss.
- Low Output Noise: Ensures stable operation of sensitive electronic designs.
- Adjustable Output Voltage: Offers flexibility by allowing the output voltage to be finely tuned according to specific requirements.
- Wide Input Voltage Range: Compatible with a variety of power sources.
- Built-in Power Good Indicator: Simplifies power system diagnostics.
Applications
- Consumer Electronics
- Industrial Equipment
- Communication Systems
- Portable Devices
- Power Management Systems
Additional Details
The EL7536IYZ-T7 is housed in a compact, thermally-enhanced package, ensuring efficient heat dissipation. Its robust design supports stable performance even in challenging environments, making it a reliable choice for engineers and product developers.