EN
  • EN
  • DE
  • IT

TW9906-TB2-GR

Part No TW9906-TB2-GR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO NTSC/PAL 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Active
Type NTSC/PAL Video Decoder
Applications Multimedia
Analog Supply Voltage 2.5V, 3.3V
Digital Supply Voltage 2.5V, 3.3V
Mounting SMD (SMT)
Case / Package 80-TQFP (12x12)
Win Source Part Number 1114959-TW9906-TB2-GR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TW9906-TB2-GR CAD Model

Description

The TW9906-TB2-GR is a high-quality video decoder from Intersil (now Renesas). It's designed to convert analog video signals into digital format for display or further processing. This device is commonly used in automotive infotainment systems, surveillance equipment, and other applications that require reliable video capture and conversion.

Applications

  • Automotive infotainment systems: For displaying video from cameras or other sources.
  • Surveillance equipment: For capturing and recording video from security cameras.
  • Rear-view camera systems: Providing video feed for driver assistance.
  • Video conferencing systems: Converting analog video signals for digital transmission.
  • Industrial video systems: Applications in machine vision and process monitoring.

Features

  • NTSC/PAL/SECAM support: Compatible with a wide range of analog video standards.
  • Multiple analog inputs: Allows for connection of multiple video sources.
  • Digital output: Provides a digital video stream for easy integration with digital systems.
  • Automatic gain control (AGC): Optimizes video signal levels for best performance.
  • Brightness, contrast, and hue control: Allows for fine-tuning of video output.

Benefits

  • High-quality video decoding: Delivers clear and accurate video output.
  • Wide compatibility: Supports a variety of analog video standards.
  • Easy integration: Simplifies the design and implementation of video systems.
  • Improved video performance: Optimizes video signal levels for best results.
  • Flexible video control: Allows for fine-tuning of video output to meet specific requirements.

Additional Details

The TW9906-TB2-GR features adaptive 2D comb filtering for separating chroma and luma signals, resulting in excellent color reproduction and reduced artifacts. It integrates an advanced synchronization processing circuit to reliably lock onto incoming video signals even under noisy or weak signal conditions. Its flexible digital output interface allows for seamless connection to a variety of video processors, FPGAs, and display controllers. The decoder incorporates extensive diagnostic capabilities, including signal presence detection and error reporting. These features enhance system reliability and simplify troubleshooting.

The TW9906-TB2-GR is a robust and versatile video decoder that is ideally suited for a wide range of applications requiring high-quality video conversion. Its wide compatibility, advanced features, and ease of integration make it a popular choice for automotive, surveillance, and industrial video systems.

You May Also Be Interested in

Microchip Technology
IC IRDA ENCODER/DECODER 10MSOP / Infrared Encoder/Decoder IC 10-MSOP
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
NEC
Lowest to $13.9036
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO DECODER 44QFP / Video Encoder IC 44-PQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC VIDEO ENCODER SD/HD 32-LFCSP
Lowest to $8.6353
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC CALLER ID DECODER 20SOIC / Caller ID Decoder IC Fax, Modems, Pagers 20-SOIC
Need more? Email Us
Renesas Electronics America
Lowest to $68.1287

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5275 $82.5825
6+ $22.5867 $135.5202
8+ $21.8809 $175.0472
11+ $21.1751 $232.9261
15+ $20.4691 $307.0365
19+ $18.3517 $348.6823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess