EN
  • EN
  • DE
  • IT

AK4115VQ

Part No AK4115VQ
Manufacturer Asahi Kasei Microsystems
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Asahi Kasei Microdevices/AKM
Package Tray
Product Status Obsolete
Type Digital Audio Interface Transceiver (DIX)
Applications Dolby Digital
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AK4115
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316278-AK4115VQ
Ultra Librarian 3D Model Ultra Librarian AK4115VQ CAD Model

Description

The AK4115VQ is a digital audio interface transceiver (DIX) manufactured by Asahi Kasei Microdevices/AKM.

  • Category: Interface Encoders, Decoders, and Converters
  • Application: Dolby Digital
  • Voltage Supply: 2.7V to 3.6V
  • Mounting Type: SMD (SMT)
  • Package/Case: 64-QFP

You May Also Be Interested in

STMicroelectronics
IC DECODER AUDIO 2.5 28SO / Audio Decoder IC Sound Cards, Players, Recorders 28-SO
Need more? Email Us
Texas Instruments
IC NTSC/PAL/SECAM DECOD 32TQFP / Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Lowest to $15.2547
Renesas Electronics America
IC DECODER NTSC/PAL 416BGA / Decoder IC NTSC, PAL 416-PBGA (27x27)
Need more? Email Us
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC IRDA ENCODER/DECODER 14SOIC / Infrared Encoder/Decoder IC 14-SOIC
Need more? Email Us
Renesas Electronics America
Lowest to $68.1287
ON Semiconductor
VIDEO ENCODER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess