EN
  • EN
  • DE

X25097M-2.7

Part No X25097M-2.7
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403794-X25097M-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25097M-2.7 CAD Model

Description

The X25097M-2.7 is a CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Intersil. This device features a 1024 x 8 (8Kb) memory array, accessed serially through a simple Serial Peripheral Interface (SPI). It's designed for applications requiring non-volatile storage of data, configuration parameters, or calibration settings in various electronic systems.

Applications:

  • Consumer Electronics: Used for storing user preferences, settings, and firmware updates in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Employed for storing calibration data, configuration parameters, and event logging in industrial controllers and sensors.
  • Medical Devices: Integrated into medical instruments for storing patient data, calibration settings, and device configuration.
  • Automotive Electronics: Used in automotive systems for storing configuration data, diagnostic information, and security codes.
  • Data Logging: Suitable for use in data loggers for storing sensor readings, timestamps, and other relevant data.

Features:

  • SPI Interface: Utilizes a simple Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at 2.7V, making it suitable for low-power applications.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, simplifying the writing process.
  • Write Protect Feature: Offers a write protect feature to prevent accidental overwriting of data.
  • High Reliability: Designed for high reliability and data retention.

Benefits:

  • Non-Volatile Storage: Provides reliable non-volatile storage for critical data, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system integration with its SPI interface and compact package options.
  • Low Power Consumption: Consumes minimal power, making it ideal for battery-powered applications.
  • Data Protection: Protects data from accidental overwriting with its write protect feature.
  • Cost-Effective: Offers a cost-effective solution for non-volatile data storage requirements.

Additional Details:

The X25097M-2.7 typically comes in a SOIC (Small Outline Integrated Circuit) package. It is compatible with standard SPI protocols and can be easily interfaced with a wide range of microcontrollers and processors. The operating temperature range is typically -40°C to +85°C. This device also features a software write protection scheme to prevent accidental data corruption during write cycles.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess