EN
  • EN
  • DE

X28HC256J-15

Part No X28HC256J-15
Manufacturer Intersil
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403890-X28HC256J-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC256J-15 CAD Model

Description

The X28HC256J-15 is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). This non-volatile memory device offers electrical erasure and reprogramming capabilities, making it suitable for applications needing frequent data updates without the need to physically remove the chip.

Applications:

  • Embedded Systems: Storing firmware and configuration settings in microcontrollers and embedded processors.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for storing program code and configuration parameters.
  • Networking Equipment: Stores configuration data and firmware in routers, switches, and modems.
  • Medical Devices: Stores calibration data, patient-specific settings, and diagnostic information in medical equipment.
  • Aerospace and Defense: Used in avionics systems, guidance systems, and other aerospace and defense applications.

Features:

  • 256Kbit (32K x 8) Organization: Provides a storage capacity of 256 kilobits, organized as 32768 bytes of 8 bits each.
  • Fast Access Time: Offers a typical access time of 150ns, enabling fast read operations.
  • Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Page Mode Write: Supports page mode write operations, allowing for faster programming of multiple bytes.
  • Data Retention: Retains data for extended periods even when power is removed.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Endurance: Offers a specified number of erase/write cycles, ensuring reliability over the product's lifespan.

Benefits:

  • Flexibility: Electrically erasable and programmable, allowing for easy updates and modifications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Reliability: High endurance and data retention characteristics ensure reliable operation.
  • Ease of Integration: Standard pinout simplifies integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The X28HC256J-15 operates on a single 5V power supply. It features a TTL-compatible I/O interface for easy interfacing with microprocessors and microcontrollers. The device's write protection feature prevents accidental data corruption during programming. It's typically available in a 28-pin PDIP (Plastic Dual In-line Package). Its operating temperature typically ranges from 0°C to +70°C.

You May Also Be Interested in

STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess