EN
  • EN
  • DE

ZL2008ALBFT1

Part No ZL2008ALBFT1
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 200kHz to 1.4MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-QFN (6x6)
Win Source Part Number 412623-ZL2008ALBFT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL2008ALBFT1 CAD Model

Description

The ZL2008ALBFT1 is a digital PWM power controller from Intersil, designed for high-current, single-output synchronous buck DC-DC converter applications. It offers a flexible and efficient solution for powering various electronic devices and systems.

Applications:

  • Servers and Workstations: Used in voltage regulator modules (VRMs) for processors and memory.
  • Networking Equipment: Powers ASICs, FPGAs, and other critical components in routers, switches, and network interface cards.
  • Telecommunications Infrastructure: Implemented in power supplies for base stations, optical transport equipment, and other telecom applications.
  • Industrial Equipment: Used in embedded systems, motor drives, and other industrial control applications.
  • Point-of-Load (POL) Converters: Provides efficient and accurate power delivery to specific loads in a distributed power architecture.

Features:

  • Digital PWM Engine: Provides flexible control and programmability of the PWM signals.
  • Input Voltage Range: Wide input voltage range to accommodate various power supply sources.
  • Output Voltage Regulation: Precise output voltage regulation to maintain stable power delivery.
  • Overcurrent Protection (OCP): Protects the power converter and the load from damage due to excessive current.
  • Overtemperature Protection (OTP): Shuts down the converter in case of overheating to prevent damage.
  • Adjustable Switching Frequency: Allows optimization of efficiency and component size.
  • Remote Sensing: Compensates for voltage drops in the power distribution network.
  • I2C Interface: Enables communication with a host controller for monitoring and control.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat dissipation.
  • Precise Voltage Regulation: Ensures stable power delivery for sensitive loads.
  • Flexibility: Allows customization of the power converter to meet specific application requirements.
  • Robust Protection Features: Protects the power converter and the load from damage.
  • Simplified Design: Reduces the number of external components and simplifies the design process.
  • Improved System Reliability: Enhances the overall reliability of the electronic system.

Additional Details:

The ZL2008ALBFT1 typically supports features like voltage margining, phase shedding for light-load efficiency, and programmable soft-start to minimize inrush current. Detailed technical specifications, including operating temperature range, switching frequency range, and protection thresholds, can be found in the Intersil datasheet for this part number.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess