EN
  • EN
  • DE

TPS62801YKAR

Part No TPS62801YKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/FIX 1A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA (1.05x0.70)
Family Name TPS62801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS62801YKAR-ND, 296-52031-1, 296-52031-2, 296-52031-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900884-TPS62801YKAR
Ultra Librarian 3D Model Ultra Librarian TPS62801YKAR CAD Model

Description

Product Overview: TPS62801YKAR

The TPS62801YKAR is a highly efficient synchronous step-down converter from Texas Instruments, designed for applications that require low-power operation and a small solution footprint. This innovative component is part of the TPS6280x family, known for its exceptional power management capabilities and reliability.

Key Features

  • High Efficiency: With an ultra-low quiescent current, the TPS62801YKAR ensures minimal power loss during operation, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 1.8 V to 5.5 V, accommodating a variety of power sources and making it versatile for different system designs.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6 V to 3.3 V, allowing designers to tailor the power supply to the specific needs of their application.
  • Compact Package: Housed in a small 2mm x 2mm 8-pin WSON package, the TPS62801YKAR saves valuable board space and is suitable for space-constrained applications.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliability and longevity even in environments with limited airflow or higher temperatures.

Applications

The TPS62801YKAR is well-suited for a wide range of applications, including but not limited to:

  • Wearable devices
  • Smart sensors
  • Wireless communication modules
  • Energy harvesting
  • Portable electronics

Quality and Support

As with all Texas Instruments products, the TPS62801YKAR is manufactured to the highest quality standards and is backed by comprehensive technical support. Engineers can access extensive documentation, development tools, and reference designs to assist in the integration of the TPS62801YKAR into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4816 $50.5680
255+ $0.3952 $100.7760
395+ $0.3828 $151.2060
540+ $0.3705 $200.0700
700+ $0.3581 $250.6700
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess