EN
  • EN
  • DE

SFH628-2SM

Part No SFH628-2SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Description Opto Coupler Single Channel 4 Pin DIP AC Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092467-SFH628-2SM
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH628-2SM CAD Model

Description

The SFH628-2SM is a high-reliability optocoupler manufactured by Isocom Components 2004 LTD. This device incorporates a GaAlAs infrared emitting diode and a silicon phototransistor, providing galvanic isolation between the input and output. The '2SM' designation indicates a specific CTR (Current Transfer Ratio) bin and surface mount packaging.

Applications:

  • Industrial Automation: Isolation in PLCs, motor drives, and other industrial control equipment.
  • Power Supplies: Isolation feedback control in SMPS.
  • Data Communications: Isolating data lines in communication interfaces.
  • Medical Equipment: Provides isolation barrier for patient safety.
  • Test and Measurement Equipment: Galvanic isolation in measurement instruments.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Surface Mount Package: Suitable for automated assembly.
  • Guaranteed CTR: Specified Current Transfer Ratio for consistent performance.
  • High Collector-Emitter Voltage: Suitable for higher voltage applications.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Enhanced System Reliability: Protects sensitive circuits from voltage transients and ground loops.
  • Simplified Assembly: Surface mount package reduces assembly time and costs.
  • Consistent Performance: Guaranteed CTR ensures predictable operation.
  • Improved Safety: High isolation voltage enhances safety in high-voltage environments.

Technical Specifications:

The SFH628-2SM features a high isolation voltage, typically around 5 kV RMS. The CTR is specified according to the '2' bin designation, consult the datasheet for precise values. The collector-emitter voltage is typically around 70V. The device operates over a wide temperature range. It comes in a small outline (SMD) package for easy surface mounting.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess