EN
  • EN
  • DE

IS25LP128-JBLA2

Part No IS25LP128-JBLA2
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Serial Flash Memory with 133MHz Multi I/O SPI & Quad I/O QPI DTR Interface 128Mb 16Mx8 3V 8-Pin SOIC Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065723-IS25LP128-JBLA2
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LP128-JBLA2 CAD Model

Description

The IS25LP128-JBLA2 is a 128Mb Serial NOR Flash memory device that provides non-volatile storage solutions for embedded systems. It is designed for high-performance and reliability, making it suitable for storing firmware, configuration data, and other critical information. This device communicates using a standard SPI interface, simplifying integration with a wide range of microcontrollers and processors.

Applications:

  • Embedded Systems: Stores firmware, configuration settings, and boot code in various embedded devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration files and boot images.
  • Industrial Control Systems: Implemented in industrial controllers and data loggers for storing calibration data and system parameters.
  • Consumer Electronics: Employed in digital TVs, set-top boxes, and gaming consoles for storing firmware and user data.
  • Automotive Electronics: Utilized in automotive systems for storing software updates, map data, and other critical information.

Features:

  • 128Mb Serial NOR Flash: Provides a large capacity non-volatile memory for storing data and code.
  • SPI Interface: Simplifies communication with microcontrollers using the standard SPI protocol.
  • Standard, Dual, and Quad SPI Modes: Offers flexible data transfer rates and improved performance.
  • Page Program Mode: Enables efficient programming of data in page-sized blocks.
  • Sector Erase and Chip Erase: Provides versatile erase options for efficient memory management.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Benefits:

  • High Capacity: Offers ample storage space for large amounts of data and code.
  • Fast Performance: Delivers fast read and write speeds for improved system responsiveness.
  • Easy Integration: The SPI interface simplifies the design process and reduces development time.
  • Reliable Storage: Provides non-volatile storage with high endurance, ensuring data integrity.
  • Flexible Erase Options: Allows for efficient memory management and data updates.

Additional Details:

The IS25LP128-JBLA2 operates at a voltage range of 2.7V to 3.6V. It features a typical endurance of 100,000 program/erase cycles per sector. The operating temperature range is typically -40°C to +85°C. It is available in various package options, including SOIC and WSON.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess