EN
  • EN
  • DE
  • IT

IT8775E/CXS

Part No IT8775E/CXS
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826389-IT8775E/CXS
Ultra Librarian 3D Model Ultra Librarian IT8775E/CXS CAD Model

Description

The IT8775E/CXS is a Low Pin Count (LPC) Interface Super I/O controller manufactured by ITE Tech. Designed primarily for desktop motherboards, this chip provides essential hardware monitoring, fan control, and legacy I/O functionalities. It monitors crucial system parameters such as voltages, temperatures, and fan speeds, contributing to optimal performance and stability. The '/CXS' suffix likely denotes a specific feature set or configuration variant.

Applications

  • Desktop Motherboards: Utilized as the main Super I/O controller for hardware monitoring and control features.
  • Embedded Systems: Employed in embedded platforms requiring system health and thermal management.
  • Industrial PCs: Integrated into industrial PC solutions for reliable hardware monitoring.

Features

  • Hardware Monitoring: Comprehensive monitoring of system voltages, temperatures (CPU, system), and fan speeds.
  • Smart Fan Control: Intelligent PWM fan control dynamically adjusts fan speeds based on temperature readings, optimizing cooling and minimizing noise.
  • LPC Interface: Low Pin Count (LPC) bus for efficient communication with the system chipset.
  • Serial Ports: Supports multiple UART serial ports for connecting legacy serial devices.
  • Parallel Port: Includes a parallel port for compatibility with older printers and other parallel peripherals.
  • GPIO Pins: Offers General Purpose Input/Output (GPIO) pins for flexible system configuration and control functionalities.

Benefits

  • Enhanced System Reliability: Proactive hardware monitoring prevents overheating and potential component failures, improving overall system reliability.
  • Optimized Cooling Performance: Smart fan control ensures efficient cooling, extending the lifespan of critical components.
  • Reduced Noise Levels: Dynamic fan speed adjustments minimize noise, creating a quieter computing environment.
  • Legacy Peripheral Support: Provides compatibility with older serial and parallel peripherals.
  • Flexible System Configuration: GPIO pins allow for customization and control of various system functions.

Additional Details

The IT8775E/CXS communicates with the system chipset via the LPC interface. It requires appropriate driver support under the operating system for its monitoring and control features to function correctly. The accuracy of the monitored parameters depends on the specific sensors and circuit design on the motherboard. Consult the datasheet and motherboard documentation for detailed information on pin assignments, configuration options, and features specific to the '/CXS' variant.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,531 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess