EN
  • EN
  • DE

CLA30E1200PB

Part No CLA30E1200PB
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.2KV 47A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features SCR 1.2 kV 47 A Standard Recovery Through Hole TO-220-3
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name CLA30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number C0E1200PBLA3, CLA30E1200PB-ND, 238-CLA30E1200PB
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866796-CLA30E1200PB
Ultra Librarian 3D Model Ultra Librarian CLA30E1200PB CAD Model

Description

The IXYS CLA30E1200PB is a standard recovery through-hole SCR that has a medium popularity and a limited supply and demand status.

  • Manufacturer: IXYS
  • Voltage: 1.2kV (Maximum)
  • Current: 47A (Maximum)
  • Features: Low Thermal Resistance, High Surge Capability
  • Recovery: Standard
  • Mounting Type: Through-Hole
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • REACH Status: REACH Unaffected

You May Also Be Interested in

ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
IXYS
Single Thyristor
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120
Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
STMicroelectronics
SCR 600V 20A TO220FPAB
Lowest to $0.8426
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864
Littelfuse Inc.
SCR 800V 8A TO220
Lowest to $1.3978
Vishay
Phase Control SCR, 8 A | SCR PHASE CNTRL 800V 12A SMD-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4868 $53.8416
28+ $3.6815 $103.0820
43+ $3.5664 $153.3552
58+ $3.4514 $200.1812
75+ $3.3363 $250.2225
101+ $2.9912 $302.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess