EN
  • EN
  • DE
  • IT

CPC1540GSTR

Part No CPC1540GSTR
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 120MA 0-350V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 17 Weeks
Features Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Manufacturer IXYS
Series CPC, OptoMOS®
Package Reel - TR
Mounting Surface Mount
Package 6-SMD (0.300", 7.62mm)
Case / Package 6-SMD
Family Name CPC1540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number 212-CPC1540GSTR, CPC1540GSTR-ND, 212-CPC1540GSTRCT, 212-CPC1540GSTRDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867090-CPC1540GSTR
Ultra Librarian 3D Model Ultra Librarian CPC1540GSTR CAD Model

Description

The CPC1540GSTR is a solid-state SPST-NO (1 Form A) relay from the CPC series.

  • Package: 6-SMD
  • Mounting Type: Surface Mount
  • Maximum Current Rating: 120mA
  • Maximum Voltage Rating: 350V

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818
Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 650MA 0-100V
Lowest to $16.1865
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 110MA 0-350V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess