EN
  • EN
  • DE
  • IT

FMM75-01F

Part No FMM75-01F
Manufacturer IXYS
Catalog FETs - Arrays
Description MOSFET 2N-CH 100V 75A I4-PAC-5 / Mosfet Array 100V 75A Through Hole ISOPLUS i4-PAC™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr IXYS
Series HiPerFET™
Package Tube
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 75A
Rds On (Max) @ Id, Vgs 25mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 4mA
Gate Charge (Qg) (Max) @ Vgs 180nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds -
Power - Max -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number FMM75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354704-FMM75-01F
Ultra Librarian 3D Model Ultra Librarian FMM75-01F CAD Model

Description

The FMM75-01F is a dual N-channel MOSFET array from the HiPerFET™ series manufactured by IXYS.

  • FET Type: Dual N-Channel
  • FET Feature: Logic Level Gate
  • Drain to Source Voltage (Vdss): 100V
  • Current - Continuous Drain (Id) @ 25°C: 75A
  • Rds On (Max) @ Id, Vgs: 25mOhm @ 50A, 10V
  • Vgs(th) (Max) @ Id: 4V @ 250µA
  • Gate Charge (Qg) @ Vgs: 180nC @ 10V
  • Vgs (Max): ±20V
  • Operating Temperature: -55°C ~ 150°C (TJ)
  • Mounting Type: Through Hole
  • Package / Case: i4-Pac™-5

You May Also Be Interested in

Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR | MOSFET N-CH DUAL LGA
Lowest to $0.3259
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.4392
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 12V 10A 8-SOIC
Lowest to $0.5985
Renesas Electronics America
MOSFET N-CH DUAL LGA
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 20V 2.3A 8-SOIC
Need more? Email Us
Vishay
Lowest to $97.9307
Panasonic
Need more? Email Us
NEC
Lowest to $4.6609
Vishay
Trans MOSFET N/P-CH 60V 0.305A 6-Pin SC-89 T/R / Complementary N- and P-Channel 60-V (D-S) MOSFET | MOSFET N/P-CH 60V SOT563F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5686 $58.7058
7+ $16.0563 $112.3941
11+ $15.5546 $171.1006
15+ $15.0528 $225.7920
20+ $14.5510 $291.0200
26+ $13.0458 $339.1908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess