EN
  • EN
  • DE

IXFB38N100Q2

Part No IXFB38N100Q2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 38A PLUS264 / N-Channel 1000 V 38A (Tc) 890W (Tc) Through Hole PLUS264™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer IXYS
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 250mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 5.5V @ 8mA
Gate Charge (Qg) (Max) @ Vgs 250 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 13500 pF @ 25 V
Power Dissipation (Max) 890W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package PLUS264™
Case / Package TO-264-3, TO-264AA
Base Product Number IXFB38
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 25
Win Source Part Number 1324363-IXFB38N100Q2
Ultra Librarian 3D Model Ultra Librarian IXFB38N100Q2 CAD Model

Description

The IXYS IXFB38N100Q2 is a high-performance MOSFET transistor.

    You May Also Be Interested in

    Zetex Semiconductors
    20V P-CHANNEL ENHANCEMENT MODE MOSFET
    Lowest to $0.5047
    Renesas Electronics America
    Build in Biasing Circuit MOS FET IC UHF RF Amplifier
    Lowest to $7.5410
    Rohm Semiconductor
    1.5V Drive Pch MOSFET
    Lowest to $5.3026
    SANYO Semiconductor (U.S.A) Corporation
    Ultrahigh-Speed Switching Applications
    Lowest to $27.0651
    NEC
    SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
    Lowest to $0.3361
    Rohm Semiconductor
    4V Drive Nch MOS FET
    Lowest to $0.0439
    Panjit
    Advanced Trench Process Technology
    Lowest to $0.2356
    Hitachi, Ltd
    Silicon P Channel MOS FET Low FrequencyPower Switching
    Need more? Email Us
    Toshiba Semiconductor and Storage
    Switching Regulator Applications
    Lowest to $1.6817

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $23.7594
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess