EN
  • EN
  • DE
  • IT

IXFH23N80Q

Part No IXFH23N80Q
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 23A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 3mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 4900pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 420 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXFH)
Dimension TO-247-3
Win Source Part Number 1049399-IXFH23N80Q
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXFH23N80Q CAD Model

Description

The IXFH23N80Q from IXYS is a high-quality MOSFET with a maximum power dissipation of 500W (Tc).

  • Part Number: 1049399-IXFH23N80Q
  • Case: TO-247AD (IXFH)
  • Drain-Source Breakdown Voltage: 800V
  • Continuous Drain Current: 23A (Tc)
  • Gate-Source Threshold Voltage: 4.5V @ 3mA
  • Maximum Gate Charge: 130nC @ 10V
  • Popularity Rating: Medium
  • Supply and Demand Status: Sufficient
  • Manufacturer: IXYS
  • Category: Discrete semiconductor products

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.0332 $72.2656
18+ $7.4124 $133.4232
28+ $7.1808 $201.0624
38+ $6.9479 $264.0202
49+ $6.7164 $329.1036
65+ $6.0217 $391.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess