EN
  • EN
  • DE
  • IT

IXFK90N20Q

Part No IXFK90N20Q
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 90A TO-264AA / Trans MOSFET N-CH 200V 90A 3-Pin(3+Tab) TO-264AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs 190nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6800pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 500W (Tc)
Rds On (Maximum) @ Id, Vgs 22 mOhm @ 45A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264AA (IXFK)
Package TO-264-3, TO-264AA
Win Source Part Number 777621-IXFK90N20Q
Popularity Medium
Supply and Demand Status Limited
Family Name IXFK90N20Q
Introduction Date September 16, 2002
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian IXFK90N20Q CAD Model

Description

The IXYS HiPerFET series MOSFET is a N-channel transistor, manufactured by IXYS.

  • Continuous Drain Current @ 25°C: 90A
  • Package: TO-264-3, TO-264AA
  • Mounting Type: Through hole
  • Gate Charge @ 10V: 190nC
  • Input Capacitance @ 25V: 6800pF
  • Maximum Rds On @ 45A and 10V: 22 mOhm
  • Drive Voltage: 10V
  • Drain-source Voltage: 200V
  • Power Dissipation @ Tc: 500W
  • Halogen-free: Compliant
  • Alternative parts: APT20M22LVFR, APT20M22LVRG, APT20M22LVR

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6509 $62.6036
9+ $12.8418 $115.5762
14+ $12.4405 $174.1670
19+ $12.0392 $228.7448
25+ $11.6378 $290.9450
33+ $10.4339 $344.3187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess