EN
  • EN
  • DE

IXFN210N20P

Part No IXFN210N20P
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description Polar HiPerFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 188A
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs 255nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 18600pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1070W (Tc)
Rds On (Maximum) @ Id, Vgs 10.5 mOhm @ 105A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Chassis Mount
Manufacturer Package SOT-227B
Package SOT-227-4, miniBLOC
Win Source Part Number 1191112-IXFN210N20P
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXFN210N20P
Introduction Date May 26, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IXFN210N20P CAD Model

Description

IXFN210N20P is a chassis mount type of electronic component that is designed for discrete semiconductor products by IXYS HiPerFET MOSFET.

  • Maximum Drain-Source Voltage: 200V
  • Power Dissipation: 1070W (Tc)
  • Current-Continuous Drain (Id): 188A
  • Rds On (Maximum) @ Id, Vgs: 10.5 mOhm @ 105A, 10V
  • Gate Charge (Qg) (Maximum) @ Vgs: 255nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 18600pF @ 25V
  • Type: N-channel type MOSFET
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Vgs(th) (Maximum) @ Id: 4.5V @ 8mA
  • Vgs (Maximum): ±20V
  • Package: SOT-227B package
  • Introduction Date: May 26, 2010
  • Estimated EOL Date: 2024

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8591 $77.8591
2+ $75.4260 $150.8520
3+ $72.9929 $218.9787
4+ $70.5598 $282.2392
5+ $63.2605 $316.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess