EN
  • EN
  • DE

IXGR6N170A

Part No IXGR6N170A
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1700V 5.5A 50W ISOPLUS247 / IGBT 1700 V 5.5 A 50 W Through Hole ISOPLUS247™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series -
Package Tube
Product Status Active
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 1700 V
Current - Collector (Ic) (Max) 5.5 A
Current - Collector Pulsed (Icm) 18 A
Vce(on) (Max) @ Vge, Ic 7V @ 15V, 3A
Power - Max 50 W
Switching Energy 590µJ (on), 180µJ (off)
Input Type Standard
Gate Charge 18.5 nC
Td (on/off) @ 25°C 46ns/220ns
Test Condition 850V, 6A, 33Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number IXGR6N170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355060-IXGR6N170A
Ultra Librarian 3D Model Ultra Librarian IXGR6N170A CAD Model

Description

The IXGR6N170A is a single IGBT transistor designed for use in discrete semiconductor products. It is part of the IXYS series and is manufactured by IXYS.

  • Temperature Range: -55°C to 150°C
  • Maximum Collector Current: 5.5A
  • Maximum Collector-Emitter Breakdown Voltage: 1700V
  • Package: TO-247-3
  • Gate Charge: 18.5nC
  • Mounting Type: Through-Hole

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess