EN
  • EN
  • DE
  • IT

IXKN40N60C

Part No IXKN40N60C
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 40A SOT-227B / N-Channel 600 V 40A (Tc) 290W (Tc) Chassis Mount SOT-227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer IXYS
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 70mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 3.9V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 250 nC @ 10 V
Vgs (Max) ±20V
FET Feature Super Junction
Power Dissipation (Max) 290W (Tc)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package SOT-227B
Case / Package SOT-227-4, miniBLOC
Base Product Number IXKN40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 10
Win Source Part Number 1324122-IXKN40N60C
Ultra Librarian 3D Model Ultra Librarian IXKN40N60C CAD Model

Description

The IXKN40N60C is an N-channel MOSFET transistor with a super junction feature.

  • Manufacturer: IXYS
  • Drain to Source Voltage (Vdss): 600 V
  • Continuous Drain Current (Id): 40A (Tc) @ 25°C
  • Maximum Rds On: 70mOhm @ 500mA and 10V
  • Gate Charge (Qg): 250 nC @ 10V
  • Package: SOT-227B
  • Case/Package: miniBLOC
  • Mounting Type: chassis mount
  • Operating Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess