EN
  • EN
  • DE

MWI100-06A8

Part No MWI100-06A8
Manufacturer IXYS
Catalog IGBTs - Modules
Description MOD IGBT SIXPACK RBSOA 600V E3 / Trans IGBT Module N-CH 600V 130A 410000mW 19-Pin E3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
IGBT Type NPT
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 130A
Power - Max 410W
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 100A
Current - Collector Cutoff (Maximum) 1.2mA
Input Capacitance (Cies) @ Vce 4.3nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package E3
Manufacturer Package E3
Win Source Part Number 790305-MWI100-06A8
Popularity Medium
Supply and Demand Status Limited
Family Name MWI100-06A8
Introduction Date October 23, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MWI100-06A8 CAD Model

Description

MWI100-06A8 is a three-phase inverter IGBT from IXYS.

  • Package: E3, Chassis Mountable
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current: 130A
  • Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 100A
  • Operating Temperature Range: -40°C to 125°C (TJ)
  • Input Capacitance (Cies) @ Vce: 4.3nF @ 25V
  • Packaging: E3

You May Also Be Interested in

Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess