EN
  • EN
  • DE

PLA110ES

Part No PLA110ES
Manufacturer IXYS
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085449-PLA110ES
Categories OEM Parts(O-R)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLA110ES CAD Model

Description

The PLA110ES is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS (Integrated eXtreme Switching). SSRs are semiconductor devices that provide electrical isolation and switching functions without the use of mechanical contacts. The PLA110ES is designed for various applications requiring reliable and long-lasting switching with low on-resistance and high isolation voltage.

Applications

  • Industrial Automation: Switching of industrial loads such as motors, solenoids, and heaters.
  • Security Systems: Control of security devices such as locks, alarms, and sensors.
  • Instrumentation: Switching signals in test and measurement equipment.
  • Medical Equipment: Control of medical devices requiring high isolation.
  • Telecom Equipment: Switching signals in telecommunications systems.

Features

  • Solid-State Design: Provides reliable and long-lasting switching with no moving parts.
  • High Isolation Voltage: Offers high electrical isolation between the control and load circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Zero-Crossing Turn-On: Reduces inrush current and EMI (Electromagnetic Interference) by switching at the zero-crossing point of the AC waveform.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in longer lifespan and increased reliability.
  • Reduced Maintenance: No moving parts means no need for periodic maintenance or replacement.
  • Faster Switching Speed: SSRs switch much faster than electromechanical relays.
  • Lower Power Consumption: SSRs typically consume less power than electromechanical relays.
  • Reduced EMI: Zero-crossing turn-on reduces EMI generation.

Additional Details

The PLA110ES has a load voltage rating of up to 350V and a load current rating of up to 140mA. It requires a control voltage of typically 5V. Important parameters to consider when selecting an SSR are the load voltage, load current, control voltage, isolation voltage, and on-resistance. Proper heat sinking may be required for high-load current applications. The datasheet from IXYS provides detailed specifications, including switching times, input current requirements, and operating temperature range. The device is typically mounted using standard reflow soldering techniques. The input circuit includes an LED that illuminates when the control voltage is applied, indicating the relay is active.

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
Lowest to $0.5747
Realtek
Lowest to $1.6320
Pericom
Lowest to $3.9178
Murata Electronics North America
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess