EN
  • EN
  • DE

VMK90-02T2

Part No VMK90-02T2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 200V 83A TO-240AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 83A
Maximum Rds On at Id,Vgs 25 mOhm @ 500mA, 10V
Gate-Source Threshold Voltage 4V @ 3mA
Max Gate Charge 450nC @ 10V
Max Input Capacitance 15000pF @ 25V
Maximum Power Dissipation 380W
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package TO-240AA
Win Source Part Number 1077602-VMK90-02T2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6
Ultra Librarian 3D Model Ultra Librarian VMK90-02T2 CAD Model

Description

The VMK90-02T2 is a dual N-Channel FET that is designed with standard features.

  • Maximum Power Dissipation: 380W
  • Mounting: on a chassis
  • Operating Temperature Range: -40°C to 150°C
  • Package: TO-240AA case
  • Drain-Source Breakdown Voltage: 200V
  • Continuous Drain Current: 83A @ 25°C
  • Max Gate Charge: 450nC @ 10V
  • Max Input Capacitance: 15000pF @ 25V
  • Maximum Rds On: 25 mOhm @ 500mA, 10V
  • Ideal For: discrete semiconductor products
  • Status: not for new designs

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess