EN
  • EN
  • DE

VUO50-16N03

Part No VUO50-16N03
Manufacturer IXYS
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104304-VUO50-16N03
Categories OEM Parts(T-Z)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VUO50-16N03 CAD Model

Description

The VUO50-16N03 is a 3-phase rectifier bridge module from IXYS. It is designed to convert three-phase AC power to DC power efficiently and reliably. This module is commonly used in various industrial applications where a stable DC power supply is required. Its robust construction and high voltage/current ratings make it suitable for demanding environments.

Applications:

  • Industrial power supplies
  • AC motor drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Battery charging systems

Features:

  • High voltage capability
  • High current capability
  • Electrically isolated base plate
  • Planar passivated chips
  • Low forward voltage drop
  • UL recognized
  • Compact package

Benefits:

  • Efficient AC-to-DC power conversion
  • Reliable operation in harsh industrial environments
  • Simplified thermal management with an isolated base plate
  • Reduced power losses due to low forward voltage drop
  • Compliance with industry safety standards
  • Easy integration into power electronic systems
  • Long service life

Additional Details:

The VUO50-16N03 has a voltage rating of 1600V and a current rating of 50A. The planar passivated chips ensure high reliability and long-term stability. The electrically isolated base plate allows for direct mounting to a heatsink, simplifying thermal management. The module's low forward voltage drop minimizes power dissipation and improves overall efficiency. The UL recognition ensures that the module meets industry safety requirements. This rectifier bridge is designed for easy installation and connection, making it a versatile solution for a wide range of industrial power applications. Its robust construction and reliable performance make it a preferred choice for systems requiring a dependable DC power source.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess