EN
  • EN
  • DE

JMC250-LGDZ0B

Part No JMC250-LGDZ0B
Manufacturer JMicron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1214+
Reference case QFP
Manufacturer JMicron
Win Source Part Number 718809-JMC250-LGDZ0B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JMC250-LGDZ0B CAD Model

Description

The JMC250-LGDZ0B is a Gigabit Ethernet PHY transceiver manufactured by JMicron. This chip is designed to provide a physical layer interface for transmitting and receiving data over Ethernet networks. It is commonly used in network interface cards (NICs), embedded systems, and other devices that require Ethernet connectivity.

Applications:

  • Network Interface Cards (NICs): Provides the physical layer interface for network communication.
  • Embedded Systems: Integrated into embedded devices requiring Ethernet connectivity.
  • Routers and Switches: Used in networking equipment to facilitate data transmission.
  • Industrial Automation: Employed in industrial control systems for network communication.
  • Multimedia Devices: Integrated into devices like set-top boxes and media players for network access.

Features:

  • Gigabit Ethernet Support: Supports data transfer rates up to 1000 Mbps.
  • Energy-Efficient Ethernet (EEE): Reduces power consumption during periods of low network activity.
  • Auto-Negotiation: Automatically detects and configures the optimal connection speed and duplex mode.
  • MDI/MDIX Auto Crossover: Eliminates the need for crossover cables.
  • Integrated Termination Resistors: Simplifies board layout and reduces external component count.

Benefits:

  • High-Speed Data Transfer: Enables fast and efficient network communication.
  • Reduced Power Consumption: EEE feature helps conserve energy and lower operating costs.
  • Simplified Installation: Auto-negotiation and MDI/MDIX auto crossover make setup easier.
  • Cost-Effective Solution: Integrated features reduce the need for external components.
  • Reliable Performance: Designed for robust and stable network communication.

Additional Details:

The JMC250-LGDZ0B typically supports various interface options, such as RGMII, MII, and GMII, to connect to Ethernet MAC controllers. The specific operating voltage, temperature range, and package type should be verified in the product datasheet. It is often used with microcontrollers and processors to provide complete Ethernet solutions.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 599 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess