EN
  • EN
  • DE

BM05B-PASS-1-TFT(LF)(SN)

Part No BM05B-PASS-1-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description CONN HEADER SMD 5POS 2MM / Connector Header Surface Mount 5 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series PA
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 5
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Locking Ramp
Insulation Height 0.350" (8.89mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA), Nylon
Features Board Guide, Pick and Place, Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Mated Stacking Heights 11.1mm, 16mm, 16.2mm
Base Product Number BM05B-PA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-2640-6,BM05BPASS1TFTLFSN,455-2640-1,455-2640-2
Standard Package 500
Win Source Part Number 1122180-BM05B-PASS-1-TFT(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM05B-PASS-1-TFT(LF)(SN) CAD Model

Description

The JST Sales America Inc. BM05B-PASS-1-TFT(LF)(SN) is a 5-position header connector that is commonly used in various electronic devices.

  • Features: board guide, pick and place, and solder retention
  • Shroud: 4 walls
  • Pitch-Mating: 0.079 inches
  • Contact Finish: tin
  • Temperature Range: -25°C to 85°C
  • Package: tape and reel
  • Standard Package: 500

You May Also Be Interested in

Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 29POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5241 $52.4100
235+ $0.4300 $101.0500
365+ $0.4166 $152.0590
500+ $0.4032 $201.6000
645+ $0.3897 $251.3565
860+ $0.3494 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,116 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess