EN
  • EN
  • DE

SLEH-001T-P0.15

Part No SLEH-001T-P0.15
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL SKT CONT 22-26AWG CRIMP / 22-26 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Mfr JST Sales America Inc.
Series LEH
Package Tape & Reel (TR)
Product Status Obsolete
Style Board to Cable/Wire
Connector Type Contact, Socket
Number of Positions 1
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch -
Wire Gauge 22-26 AWG
Features -
Contact Finish Tin
Contact Material Copper Alloy
Fastening Type -
Housing Color -
Housing Material -
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 300 V
Current Rating (Amps) -
Mating Cycles -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363034-SLEH-001T-P0.15
Ultra Librarian 3D Model Ultra Librarian SLEH-001T-P0.15 CAD Model

Description

The JST Sales America Inc. SLEH-001T-P0.15 is a solid state lighting connector contact.

  • Series: LEH
  • Mounting Type: Free Hanging (In-Line)
  • Positions: 1
  • Termination: Crimp
  • Voltage Rating: 300V
  • Contact Material: Copper Alloy
  • Product Status: Obsolete
  • Package: Tape & Reel (TR)

You May Also Be Interested in

Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
Molex, LLC
LITE-TRAP SMT WIRE-TO-BOARD CONN
Lowest to $0.3959
TE Connectivity
CONN SSL SKT CONT 18-22AWG CRIMP / 18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Need more? Email Us
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess