EN
  • EN
  • DE
  • IT

DST410S

Part No DST410S
Manufacturer KDS
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843279-DST410S
Ultra Librarian 3D Model Ultra Librarian DST410S CAD Model

Description

The KDS DST410S is a crystal oscillator. It provides a stable and precise frequency output used as a timing reference in various electronic circuits. Crystal oscillators are essential components in many applications requiring accurate timing signals.

Applications:

  • Microcontrollers: Providing the clock signal for microcontroller operation.
  • Real-Time Clocks (RTCs): Generating accurate timekeeping signals.
  • Communication Devices: Used in transceivers, modems, and other communication equipment for frequency synchronization.
  • Test and Measurement Equipment: Providing stable reference frequencies for accurate measurements.
  • Industrial Control Systems: Providing timing signals for control loops and data acquisition.

Features:

  • High Frequency Stability: Maintains a consistent frequency output over a wide range of operating conditions.
  • Low Jitter: Provides a clean clock signal with minimal phase noise, ensuring accurate timing.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Benefits:

  • Accurate Timing: Provides a stable and precise timing reference for critical applications.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.
  • Easy Integration: Simplifies the design and implementation process with its compact size and standard interface.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Reduces timing errors and improves the overall performance of electronic systems.

Additional Details:

The DST410S crystal oscillator typically comes in a surface mount package. Key specifications include the output frequency, frequency stability, operating voltage, and operating temperature range. The specific values for these parameters will vary depending on the specific model and should be consulted from the manufacturer's datasheet. Crystal oscillators are crucial components for maintaining timing accuracy in a wide variety of electronic systems.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess