EN
  • EN
  • DE

KIA6058AS

Part No KIA6058AS
Manufacturer KEC
Catalog Misc Products
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (FM FRONT-END)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826826-KIA6058AS
Ultra Librarian 3D Model Ultra Librarian KIA6058AS CAD Model

Description

The KIA6058AS is a single-chip audio power amplifier designed for use in car audio systems and other audio applications requiring high output power and low distortion. Manufactured by KEC, this amplifier provides a robust and efficient solution for delivering high-quality audio. It integrates various protection circuits to ensure reliable operation under demanding conditions.

Applications:

  • Car audio systems
  • Consumer audio products
  • Portable audio devices
  • Audio amplifiers

Features:

  • High output power: Delivers significant audio power to drive speakers effectively.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in protection circuits: Includes over-voltage, over-current, and thermal shutdown protection.
  • Single-chip solution: Integrates all necessary amplifier functions into a single IC, reducing component count and board space.
  • Bridge-Tied Load (BTL) configuration: Allows for higher output power compared to single-ended amplifiers.
  • Mute function: Provides a convenient way to silence the audio output.

Benefits:

  • Improved audio quality: Provides clear and powerful audio reproduction.
  • Enhanced system reliability: The built-in protection circuits prevent damage from electrical or thermal stress.
  • Simplified design: Reduces design complexity and component count.
  • Cost-effective: Offers a competitive price point for audio amplification solutions.
  • Compact size: Enables smaller and more portable audio devices.

Additional Details:

The KIA6058AS typically operates from a 12V power supply, making it suitable for automotive applications. It features a high signal-to-noise ratio, ensuring clean audio output. The device is available in a standard package for easy integration into various circuit board designs. Detailed specifications, including output power ratings at different load impedances, can be found in the product datasheet.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess