The KIA7812AP-U/P is a three-terminal positive voltage regulator from KEC. This regulator is designed to provide a stable and regulated +12V output voltage from a higher input voltage. It is commonly used in a wide range of electronic devices and systems to ensure consistent and reliable power supply.
Applications:
- Power supplies for electronic circuits
- Voltage regulation in consumer electronics
- Industrial control systems
- Instrumentation and measurement equipment
- Microcontroller power supplies
Features:
- Output voltage: +12V
- Output current: Up to 1A
- Internal thermal overload protection
- Internal short-circuit current limiting
- Output transistor safe area compensation
- TO-220 package
Benefits:
- Stable and regulated +12V output voltage
- Protection against thermal overload and short circuits
- Simple to use with only three terminals
- Cost-effective voltage regulation solution
- Improved reliability of electronic circuits
Additional Details:
The KIA7812AP-U/P requires only a few external components for operation, making it easy to integrate into various circuits. The input voltage should be greater than the output voltage (+12V) plus the dropout voltage (typically around 2V). The regulator provides excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage and output current. The internal protection features prevent damage to the regulator in case of overload or short-circuit conditions. The TO-220 package allows for efficient heat dissipation, enabling the regulator to deliver up to 1A of output current without overheating. The device’s operating temperature range is typically from -40°C to +125°C. The KIA7812AP-U/P is a reliable and robust solution for providing a regulated +12V power supply in various electronic applications.