EN
  • EN
  • DE

KIA78R15PI

Part No KIA78R15PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (4 TERMINAL LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193069-KIA78R15PI
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78R15PI CAD Model

Description

The KIA78R15PI is a 1.5A 15V 3-Terminal Positive Voltage Regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is a fixed voltage regulator designed to provide a stable 15V output voltage for various electronic circuits. The device offers built-in overcurrent and thermal overload protection, ensuring reliable operation.

Applications:

  • Power supplies for microcontrollers
  • Voltage regulation in consumer electronics
  • Industrial control systems
  • Battery chargers
  • Post-regulation for switching power supplies

Features:

  • Fixed 15V output voltage
  • 1.5A output current capability
  • Built-in overcurrent protection
  • Built-in thermal overload protection
  • Low dropout voltage

Benefits:

  • Stable and regulated 15V output
  • Protection against overcurrent and thermal overload
  • Simplified circuit design
  • High reliability
  • Cost-effective solution

Additional Details:

The KIA78R15PI is a linear voltage regulator that provides a stable 15V output voltage from a higher input voltage. It features a low dropout voltage, which means that the regulator can maintain its output voltage even when the input voltage is close to the output voltage. The built-in overcurrent and thermal overload protection features protect the regulator and the connected load from damage in the event of a fault condition. The device is typically supplied in a TO-220 package, which allows for efficient heat dissipation. Key specifications include the input voltage range, output current rating, dropout voltage, and thermal resistance. It's commonly used in various electronic devices that require a stable 15V power supply. Its ease of use and built-in protection features make it a popular choice for many applications. The device is also lead-free and RoHS compliant.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess